Schaffner EMC Inc. Power Line Filter Modules - FN2070-16-06 FN2070-16-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919205-FN2070-16-06 Series: FN 2070 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2070 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20701606, 800579, 291-607, FN2070 -16 -06, 817-1311
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919205-FN2070-16-06 Series: FN 2070 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2070 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20701606, 800579, 291-607, FN2070 -16 -06, 817-1311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2070-16-06
FN2070-16-06
Power Line Filter Modules - FN2070-16-06 FN2070-16-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919205-FN2070-16-06 Series: FN 2070 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2070 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20701606, 800579, 291-607, FN2070 -16 -06, 817-1311

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 919205-FN2070-16-06
Series: FN 2070
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Package: Tray
Mounting: Chassis Mount
Family Name: FN2070
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: FN20701606, 800579, 291-607, FN2070 -16 -06, 817-1311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2070-16-06
Product Name Power Line Filter Modules - FN2070-16-06
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B120RF0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive GaAs MMIC 16 - 20 GHz Bandpass Filter - MFBP-00153CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details