Schaffner EMC Inc. Filters - Power Line Filter Modules FN2070-10-06

Description
Win Source Part Number: 1232203-FN2070-10-06 Category: Filters>Power Line Filter Modules Series: FN 2070 Termination Style: Quick Connect Package: Tray Applications: General Purpose Inductance: 4.5mH Standard Package: 20 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 110V, 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): 800578; FN 2070-10-06; FN2070-10-06.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 800578,817-1307,FN20 70 -10 -06,291-606,FN207010 06 Base Product Number: FN2070 Approval Agency: CSA, ENEC, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1232203-FN2070-10-06 Category: Filters>Power Line Filter Modules Series: FN 2070 Termination Style: Quick Connect Package: Tray Applications: General Purpose Inductance: 4.5mH Standard Package: 20 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 110V, 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): 800578; FN 2070-10-06; FN2070-10-06.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 800578,817-1307,FN20 70 -10 -06,291-606,FN207010 06 Base Product Number: FN2070 Approval Agency: CSA, ENEC, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1232203-FN2070-10-06 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1232203-FN2070-10-06
Filters - Power Line Filter Modules 1232203-FN2070-10-06
Win Source Part Number: 1232203-FN2070-10-06 Category: Filters>Power Line Filter Modules Series: FN 2070 Termination Style: Quick Connect Package: Tray Applications: General Purpose Inductance: 4.5mH Standard Package: 20 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 110V, 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): 800578; FN 2070-10-06; FN2070-10-06.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 800578,817-1307,FN20 70 -10 -06,291-606,FN207010 06 Base Product Number: FN2070 Approval Agency: CSA, ENEC, UR

Win Source Part Number: 1232203-FN2070-10-06
Category: Filters>Power Line Filter Modules
Series: FN 2070
Termination Style: Quick Connect
Package: Tray
Applications: General Purpose
Inductance: 4.5mH
Standard Package: 20
Configuration: Two Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 110V, 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): 800578; FN 2070-10-06; FN2070-10-06.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 800578,817-1307,FN2070 -10 -06,291-606,FN20701006
Base Product Number: FN2070
Approval Agency: CSA, ENEC, UR

Buy Now Datasheet
Panel Accessory - 6423607 - Radwell International
Willingboro, NJ, United States
Panel Accessory
6423607
Panel Accessory 6423607
EMI POWER LINE FILTER, 10 AMP, 734UA, 10A, 250VAC, QUICK CONNECT, 4.5MH, CAPACITANCE:1F, LEAKAGE CURRENT MAX:734A. FREE 2 YEAR RADWELL WARRANTY

EMI POWER LINE FILTER, 10 AMP, 734UA, 10A, 250VAC, QUICK CONNECT, 4.5MH, CAPACITANCE:1F, LEAKAGE CURRENT MAX:734A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number 1232203-FN2070-10-06 6423607
Product Name Filters - Power Line Filter Modules Panel Accessory
Unlock Full Specs
to access all available technical data