The FN2060B-6-06 is a single-phase EMI filter rated for 6 A at 40°C, designed for chassis mounting in noisy applications requiring high differential and common-mode attenuation. It has no capacitors to earth, enabling low leakage current for medical equipment compliance per IEC 60601-1. The filter operates at up to 250 VAC or 250 VDC, with a high potential test voltage of 2500 VAC between line and protective earth for 2 seconds. It meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, and is rated for operation from -25°C to +100°C. The unit weighs 120 g and uses -06 terminal connections.
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2060B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060B-6-06 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN2060B-6-06 |
| Product Name | 6A EMI RFI Filter |
| Filter Category | Active Filter |