The FN2060B-12-06 is a single-phase EMI filter rated for 12 A at 40°C, with a maximum operating voltage of 250 VAC or 250 VDC. It is designed for applications requiring low leakage current, with zero capacitors to earth as specified in B-type versions. The filter complies with IEC 60601-1 for 1MOPP in medical equipment and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. It has a chassis-mount design, operates from -25°C to +100°C, and supports up to 2000 m altitude. The input/output connection style is -06, and the weight is 190 g. It provides high differential and common-mode attenuation for noisy environments such as medical, industrial, and office equipment.
LINE FILTER 250VAC 12A CHASSIS Product overview: FN2060B-12-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060B-12-06 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN2060B-12-06 |
| Product Name | 12A EMI RFI Filter |
| Filter Category | Active Filter |