The Win Source Electronics part number 1199825-FN2060-6-06 is a two-stage power line filter module designed for general-purpose applications. It operates at a rated voltage of 250 VAC and 250 VDC, with a current rating of 6 A. The filter is suitable for frequencies ranging from DC to 400 Hz and can function within a temperature range of -25°C to +100°C. This filter module features high differential and common-mode attenuation, making it effective for noisy applications. It is certified to various standards, including UL 1283 and IEC/EN 60939, ensuring compliance with safety and performance requirements. The filter is designed for chassis mounting and offers quick connect termination style. The FN2060-6-06 filter has an inductance of 970 OºH and is available in a tray package with a standard quantity of 50 units. It is also noted for its low leakage current, which is beneficial for safety-critical applications. The product is suitable for use in electrical and electronic equipment, consumer goods, industrial applications, and medical equipment.
Win Source Part Number: 1199825-FN2060-6-06
Category: Filters>Power Line Filter Modules
Series: FN 2060
Termination Style: Quick Connect
Package: Tray
Applications: General Purpose
Inductance: 970µH
Standard Package: 50
Configuration: Two Stage
Filter Type: Single Phase
Current: 6 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): 800616; FN 2060-6-06; FN-2060-6-06; FN2060-6-06.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 291-696,800616,FN206
Base Product Number: FN2060
Approval Agency: CE, CSA, ENEC, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199825-FN2060-6-06 |
| Product Name | Filters - Power Line Filter Modules |