Schaffner EMC Inc. Power Line Filter Modules - FN2060-3-06 FN2060-3-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872110-FN2060-3-06 Series: FN 2060 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2060 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1287, 800573, 291-601, FN2060306, FN2060 - 3 -06
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872110-FN2060-3-06 Series: FN 2060 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2060 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1287, 800573, 291-601, FN2060306, FN2060 - 3 -06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2060-3-06
FN2060-3-06
Power Line Filter Modules - FN2060-3-06 FN2060-3-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 872110-FN2060-3-06 Series: FN 2060 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Two Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2060 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1287, 800573, 291-601, FN2060306, FN2060 - 3 -06

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 872110-FN2060-3-06
Series: FN 2060
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Two Stage Quick Connect
Package: Tray
Mounting: Chassis Mount
Family Name: FN2060
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 817-1287, 800573, 291-601, FN2060306, FN2060 - 3 -06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2060-3-06
Product Name Power Line Filter Modules - FN2060-3-06
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Passive GaAs MMIC 5.9 - 9.9 GHz Bandpass Filter - MFBP-00146CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5900 to 9900 MHz
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details