Schaffner EMC Inc. 12A EMI RFI Filter FN2030B-12-06

Description
LINE FILTER 250VAC 12A CHASSIS Product overview: FN2030B-12-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2030B-12-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 250VAC 12A CHASSIS Product overview: FN2030B-12-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2030B-12-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2030B-12-06 is a single-phase EMI filter rated for 12 A at 40°C, designed for chassis mounting in AC and DC applications up to 250 VAC. It features no capacitors to earth, complying with 1MOP for medical equipment under IEC 60601-1, and has a leakage current of 0.00 mA at 250 VAC/50 Hz. The filter offers differential-mode and common-mode attenuation, with an inductance of 4 mH and capacitance of 1.0 μF. It operates from DC to 400 Hz, supports overvoltage category II, and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. The unit weighs 185 g and uses -06 terminal connections.

Datasheet Summary
Powered by GS/AI

The FN2030B-12-06 is a single-phase EMI filter rated for 12 A at 40°C, designed for chassis mounting in AC and DC applications up to 250 VAC. It features no capacitors to earth, complying with 1MOP for medical equipment under IEC 60601-1, and has a leakage current of 0.00 mA at 250 VAC/50 Hz. The filter offers differential-mode and common-mode attenuation, with an inductance of 4 mH and capacitance of 1.0 μF. It operates from DC to 400 Hz, supports overvoltage category II, and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. The unit weighs 185 g and uses -06 terminal connections.

Suppliers

Company
Product
Description
Supplier Links
12A EMI RFI Filter - 838-FN2030B-12-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A EMI RFI Filter
838-FN2030B-12-06
12A EMI RFI Filter 838-FN2030B-12-06
LINE FILTER 250VAC 12A CHASSIS Product overview: FN2030B-12-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2030B-12-06 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 12A CHASSIS Product overview: FN2030B-12-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2030B-12-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2030B-12-06
Product Name 12A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - ML6429CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers