Schaffner EMC Inc. 6A EMI RFI Filter FN2020B-6-06

Description
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2020B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020B-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2020B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020B-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2020B-6-06 is a single-phase EMI filter rated for 6 A at 40°C with a maximum operating voltage of 250 VAC or 250 VDC. It features no capacitors to earth, complying with 1MOP for medical equipment per IEC 60601-1 and achieving zero leakage current under AC operating conditions. The filter includes a chassis-mount design with -06 terminal style, weighs 80 g, and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. It operates from DC to 400 Hz, supports overvoltage category II and pollution degree 2, and functions within a temperature range of -25°C to +100°C.

Datasheet Summary
Powered by GS/AI

The FN2020B-6-06 is a single-phase EMI filter rated for 6 A at 40°C with a maximum operating voltage of 250 VAC or 250 VDC. It features no capacitors to earth, complying with 1MOP for medical equipment per IEC 60601-1 and achieving zero leakage current under AC operating conditions. The filter includes a chassis-mount design with -06 terminal style, weighs 80 g, and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. It operates from DC to 400 Hz, supports overvoltage category II and pollution degree 2, and functions within a temperature range of -25°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
6A EMI RFI Filter - 838-FN2020B-6-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A EMI RFI Filter
838-FN2020B-6-06
6A EMI RFI Filter 838-FN2020B-6-06
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2020B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020B-6-06 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 6A CHASSIS Product overview: FN2020B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020B-6-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2020B-6-06
Product Name 6A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX271ENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Continuous Low Pass
Fc 25 kHz
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details