Schaffner EMC Inc. 10A EMI RFI Filter FN2020-10-07

Description
LINE FILTER 250VAC 10A CHASSIS Product overview: FN2020-10-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020-10-07 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 250VAC 10A CHASSIS Product overview: FN2020-10-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020-10-07 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2020-10-07 is a single-phase EMI filter rated for 10 A at 40°C, designed for chassis mounting in electrical and electronic equipment. It operates at a maximum voltage of 250 VAC or 250 VDC with a frequency range of DC to 400 Hz. The filter provides differential-mode and common-mode attenuation, complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, and meets overvoltage category II and pollution degree 2 per IEC 60664-1. It has a maximum leakage current of 0.66 mA at 250 VAC/50 Hz, a power loss of 2.9 W at 25°C, 0.8 mH inductance, 0.15 μF capacitance in the line path, and 1000 kΩ resistance. The terminal configuration is -07, with a weight of 85 g, and it operates within a temperature range of -25°C to +100°C. The flammability rating of the terminal plastic is UL 94 V-0.

Datasheet Summary
Powered by GS/AI

The FN2020-10-07 is a single-phase EMI filter rated for 10 A at 40°C, designed for chassis mounting in electrical and electronic equipment. It operates at a maximum voltage of 250 VAC or 250 VDC with a frequency range of DC to 400 Hz. The filter provides differential-mode and common-mode attenuation, complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, and meets overvoltage category II and pollution degree 2 per IEC 60664-1. It has a maximum leakage current of 0.66 mA at 250 VAC/50 Hz, a power loss of 2.9 W at 25°C, 0.8 mH inductance, 0.15 μF capacitance in the line path, and 1000 kΩ resistance. The terminal configuration is -07, with a weight of 85 g, and it operates within a temperature range of -25°C to +100°C. The flammability rating of the terminal plastic is UL 94 V-0.

Suppliers

Company
Product
Description
Supplier Links
10A EMI RFI Filter - 838-FN2020-10-07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A EMI RFI Filter
838-FN2020-10-07
10A EMI RFI Filter 838-FN2020-10-07
LINE FILTER 250VAC 10A CHASSIS Product overview: FN2020-10-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020-10-07 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 10A CHASSIS Product overview: FN2020-10-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2020-10-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2020-10-07
Product Name 10A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PEF2260NV3.0SICOFI - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details