Win Source Part Number: 1227714-FN2010B-3-06
Category: Filters>Power Line Filter Modules
Series: FN 2010
Termination Style: Quick Connect
Package: Tray
Applications: General Purpose
Inductance: 2.5mH
Standard Package: 60
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): 800799; FN 2010B-3-06;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: FN2010B-3-06-ND,8007
Base Product Number: FN2010B
Approval Agency: CSA, ENEC, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227714-FN2010B-3-06 |
| Product Name | Filters - Power Line Filter Modules |