Schaffner EMC Inc. 16A EMI RFI Filter FN2010-16-07

Description
LINE FILTER 250VAC 16A CHASSIS Product overview: FN2010-16-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2010-16-07 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 250VAC 16A CHASSIS Product overview: FN2010-16-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2010-16-07 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2010-16-07 is a single-phase EMI filter rated for 16 A at 40°C with a maximum operating voltage of 250 VAC or 250 VDC. It features chassis mounting, UL 94 V-0 rated terminal plastic, and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. The filter has a common-mode capacitance of 4.7 nF, inductance of 0.7 mH, and leakage current of 0.07 mA at 250 VAC/50 Hz. It operates from -25°C to +100°C and meets overvoltage category II and pollution degree 2 per IEC 60664-1. The part has a weight of 140 g and uses -07 terminal connections.

Datasheet Summary
Powered by GS/AI

The FN2010-16-07 is a single-phase EMI filter rated for 16 A at 40°C with a maximum operating voltage of 250 VAC or 250 VDC. It features chassis mounting, UL 94 V-0 rated terminal plastic, and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. The filter has a common-mode capacitance of 4.7 nF, inductance of 0.7 mH, and leakage current of 0.07 mA at 250 VAC/50 Hz. It operates from -25°C to +100°C and meets overvoltage category II and pollution degree 2 per IEC 60664-1. The part has a weight of 140 g and uses -07 terminal connections.

Suppliers

Company
Product
Description
Supplier Links
16A EMI RFI Filter - 838-FN2010-16-07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A EMI RFI Filter
838-FN2010-16-07
16A EMI RFI Filter 838-FN2010-16-07
LINE FILTER 250VAC 16A CHASSIS Product overview: FN2010-16-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2010-16-07 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 16A CHASSIS Product overview: FN2010-16-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2010-16-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2010-16-07
Product Name 16A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PEMI8CSP/RT/P135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers