The FN2010-12-07 is a single-phase EMI filter rated for 12 A continuous current at 40°C, with a maximum operating voltage of 250 VAC or 250 VDC. It features chassis mounting, a typical weight of 85 g, and -07 terminal and grommet options compliant with UL 94 VW-1. The filter includes common-mode capacitors to earth and meets UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. It operates from DC to 400 Hz, supports overvoltage category II and pollution degree 2, and functions within a temperature range of -25 °C to +100 °C at altitudes up to 2000 m. Leakage current is 0.66 mA at 250 VAC/50 Hz. The inductance is 0.7 mH, capacitance is 0.1 μF (Cx) and 4.7 nF (Cy), with input/output connections compatible with the -07 style.
LINE FILTER 250VAC 12A CHASSIS Product overview: FN2010-12-07 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2010-12-07 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN2010-12-07 |
| Product Name | 12A EMI RFI Filter |
| Filter Category | Active Filter |