Schaffner EMC Inc. Filter, Emi, Rfi, 2.5Mh, 6A, Qc; Connector Type Schaffner FN1394-6-05-11

Description
FILTER, EMI, RFI, 2.5MH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Description
FILTER, EMI, RFI, 2.5MH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, Rfi, 2.5Mh, 6A, Qc; Connector Type Schaffner - 50B6988 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, Rfi, 2.5Mh, 6A, Qc; Connector Type Schaffner
50B6988
Filter, Emi, Rfi, 2.5Mh, 6A, Qc; Connector Type Schaffner 50B6988
FILTER, EMI, RFI, 2.5MH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

FILTER, EMI, RFI, 2.5MH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B6988
Product Name Filter, Emi, Rfi, 2.5Mh, 6A, Qc; Connector Type Schaffner
Mounting Snap-In, Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details