Schaffner EMC Inc. Pulse Generator CDN110

Description
The CDN110 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Coupling network for the High Energy Pulse Generator NSG 650 For instrument and system tests Conforms to IEC 801-5, ANSI-IEEE C62.41, etc. EUT voltage up to 420 VAC, RMS EUT current up to 16A The CDN11 coupling network for use with the NSG 650 that enables instrument and system tests to be carried out. The pulses generated are coupled into the main supplies to the instruments, systems, and installations under test. Used for instrument and system tests. Conforms to IEC 801-5,ANSI-IEEE C62.41 The CDN-110 is an add-on for the NSG-650, to enable instrument and system tests to be carried out. The pulses generated can thus be coupled into the mains supplies to the instruments, systems and installations under test. The CDN-110 permits test pulses of up to 7kV.
Description
The CDN110 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Coupling network for the High Energy Pulse Generator NSG 650 For instrument and system tests Conforms to IEC 801-5, ANSI-IEEE C62.41, etc. EUT voltage up to 420 VAC, RMS EUT current up to 16A The CDN11 coupling network for use with the NSG 650 that enables instrument and system tests to be carried out. The pulses generated are coupled into the main supplies to the instruments, systems, and installations under test. Used for instrument and system tests. Conforms to IEC 801-5,ANSI-IEEE C62.41 The CDN-110 is an add-on for the NSG-650, to enable instrument and system tests to be carried out. The pulses generated can thus be coupled into the mains supplies to the instruments, systems and installations under test. The CDN-110 permits test pulses of up to 7kV.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - CDN110 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
CDN110
Pulse Generator CDN110
The CDN110 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Coupling network for the High Energy Pulse Generator NSG 650 For instrument and system tests Conforms to IEC 801-5, ANSI-IEEE C62.41, etc. EUT voltage up to 420 VAC, RMS EUT current up to 16A The CDN11 coupling network for use with the NSG 650 that enables instrument and system tests to be carried out. The pulses generated are coupled into the main supplies to the instruments, systems, and installations under test. Used for instrument and system tests. Conforms to IEC 801-5,ANSI-IEEE C62.41 The CDN-110 is an add-on for the NSG-650, to enable instrument and system tests to be carried out. The pulses generated can thus be coupled into the mains supplies to the instruments, systems and installations under test. The CDN-110 permits test pulses of up to 7kV.

The CDN110 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Coupling network for the High Energy Pulse Generator NSG 650
  • For instrument and system tests
  • Conforms to IEC 801-5, ANSI-IEEE C62.41, etc.
  • EUT voltage up to 420 VAC, RMS
  • EUT current up to 16A

The CDN11 coupling network for use with the NSG 650 that enables instrument and system tests to be carried out. The pulses generated are coupled into the main supplies to the instruments, systems, and installations under test. Used for instrument and system tests. Conforms to IEC 801-5,ANSI-IEEE C62.41 The CDN-110 is an add-on for the NSG-650, to enable instrument and system tests to be carried out. The pulses generated can thus be coupled into the mains supplies to the instruments, systems and installations under test. The CDN-110 permits test pulses of up to 7kV.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CDN110
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details