Needle roller/axial cylindrica
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | ZARF35110-L-TV-A |
| Product Name | Needle Roller Axial Cylindrical Roller Bearings |
| Design Units | Metric |
| Bore | 1.3780 inch (35.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |
| Static Axial | 59574 lbs (27018 kg) |
| Static Radial | 11915 lbs (5404 kg) |