FAG Brand / Angular Contact Ball Bearing / 25° Contact Angle / Ceramic Balls Cronidur Rings
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | XCS7009-E-T-P4S-UL |
| Product Name | Super Precision Angular Contact Bearings |
| Primary Bearing Category | Angular Contact Bearing |
| Design Units | Metric |
| Bore | 1.7717 inch (45.000 mm) |
| Outside Diameter | 2.9528 inch (75.000 mm) |