Schaeffler Group USA Inc. Bearing TWD2435

Description
THRUST WASHER - NEEDLE ROLLER THRUST, 1-1/2 IN ID, 2-3/16 IN OD, 0.126 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
THRUST WASHER - NEEDLE ROLLER THRUST, 1-1/2 IN ID, 2-3/16 IN OD, 0.126 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19401100 - Radwell International
Willingboro, NJ, United States
Bearing
19401100
Bearing 19401100
THRUST WASHER - NEEDLE ROLLER THRUST, 1-1/2 IN ID, 2-3/16 IN OD, 0.126 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

THRUST WASHER - NEEDLE ROLLER THRUST, 1-1/2 IN ID, 2-3/16 IN OD, 0.126 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19401100
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details