INA Bearing Company, Ltd. Bearing SCE98

Description
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 9/16 IN BORE, 3/4 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 9/16 IN BORE, 3/4 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19406934 - Radwell International
Willingboro, NJ, United States
Bearing
19406934
Bearing 19406934
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 9/16 IN BORE, 3/4 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS, 9/16 IN BORE, 3/4 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings and Cage Assemblies - SCE98 - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
SCE98
Needle Roller Bearings and Cage Assemblies SCE98
INA Brand / Rnf (drawn Cup Cylindrical Rol

INA Brand / Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 19406934 SCE98
Product Name Bearing Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 32NBC2044YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
Roller Bearings - 1469296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RAU9008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details