INA Bearing Company, Ltd. Bearing SCE812

Description
BEARING, NEEDLE ROLLER DRAWN CUP, 1/2 X 11/16 X 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, NEEDLE ROLLER DRAWN CUP, 1/2 X 11/16 X 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19473213 - Radwell International
Willingboro, NJ, United States
Bearing
19473213
Bearing 19473213
BEARING, NEEDLE ROLLER DRAWN CUP, 1/2 X 11/16 X 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY

BEARING, NEEDLE ROLLER DRAWN CUP, 1/2 X 11/16 X 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings and Cage Assemblies - SCE812 - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
SCE812
Needle Roller Bearings and Cage Assemblies SCE812
Needle Roller Bearings and Cage Assemblies

Needle Roller Bearings and Cage Assemblies

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 19473213 SCE812
Product Name Bearing Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details