Schaeffler Group USA Inc. Bearing SCE2012E

Description
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 1-1/4 IN BORE, 1-1/2 IN OD, 3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 1-1/4 IN BORE, 1-1/2 IN OD, 3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 186947147 - Radwell International
Willingboro, NJ, United States
Bearing
186947147
Bearing 186947147
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 1-1/4 IN BORE, 1-1/2 IN OD, 3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS, 1-1/4 IN BORE, 1-1/2 IN OD, 3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 186947147
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details