INA Bearing Company, Ltd. Bearing SCE2012

Description
BEARING, DRAWN CUP, NEEDLE ROLLER, 1-1/4 IN BORE,1-1/2 IN OD, 3/4 IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, DRAWN CUP, NEEDLE ROLLER, 1-1/4 IN BORE,1-1/2 IN OD, 3/4 IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19415629 - Radwell International
Willingboro, NJ, United States
Bearing
19415629
Bearing 19415629
BEARING, DRAWN CUP, NEEDLE ROLLER, 1-1/4 IN BORE,1-1/2 IN OD, 3/4 IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

BEARING, DRAWN CUP, NEEDLE ROLLER, 1-1/4 IN BORE,1-1/2 IN OD, 3/4 IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings and Cage Assemblies - SCE2012 - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings and Cage Assemblies
SCE2012
Needle Roller Bearings and Cage Assemblies SCE2012
Rnf (drawn Cup Cylindrical Rol

Rnf (drawn Cup Cylindrical Rol

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Needle Roller Bearings
Product Number 19415629 SCE2012
Product Name Bearing Needle Roller Bearings and Cage Assemblies
Type Drawn Cup Caged Needle
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Roller Bearings - 2482862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details