Schaeffler Group USA Inc. Bearing SCE148

Description
BEARING,NEEDLE ROLLER, DRAWN CUP, 7/8IN BORE, 1-1/8IN OD,UNSEALED CLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING,NEEDLE ROLLER, DRAWN CUP, 7/8IN BORE, 1-1/8IN OD,UNSEALED CLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40899773 - Radwell International
Willingboro, NJ, United States
Bearing
40899773
Bearing 40899773
BEARING,NEEDLE ROLLER, DRAWN CUP, 7/8IN BORE, 1-1/8IN OD,UNSEALED CLOSURE. FREE 2 YEAR RADWELL WARRANTY

BEARING,NEEDLE ROLLER, DRAWN CUP, 7/8IN BORE, 1-1/8IN OD,UNSEALED CLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40899773
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details