Schaeffler Group USA Inc. Bearing RNA6913

Description
BEARING NEEDLE ROLLER 72X90X45MM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING NEEDLE ROLLER 72X90X45MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19478143 - Radwell International
Willingboro, NJ, United States
Bearing
19478143
Bearing 19478143
BEARING NEEDLE ROLLER 72X90X45MM. FREE 2 YEAR RADWELL WARRANTY

BEARING NEEDLE ROLLER 72X90X45MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19478143
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details