Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILLOW BLOCK BEARINGS
SCHAEFFLER TECHNOLOGIES AG & CO. KG
RASE35-XL-N -- PLUMMER BLOCKS & PILLOW BLOCKS
Schaeffler Technologies AG & Co. KG
Plummer Blocks & Pillow Blocks
RASE35-XL-N
Description
Plummer block housing units RASE
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Plummer block housing units RASE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
649185
Plummer Blocks & Pillow Blocks
649185
Plummer block housing units RASE
Plummer block housing units RASE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pillow Block Bearings
Product Number
649185
Product Name
Plummer Blocks & Pillow Blocks
Housing
Cast Iron; Cast Iron
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing
BBPBLD-206-1-1/8
Specs
Bearing Type
Ball
Housing
Polyester
Height
1.24 inch (31.5 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty
SUCLP205
Specs
Bearing Type
Ball
Bearing / Housing Features
Plummer Block
Shaft Securing Method
Setscrew
View Details
RS Components, Ltd.
Plummer Blocks & Pillow Blocks
7509034
Specs
Shaft Diameter
1.18 inch (30 mm)
Housing
Cast Iron; Cast iron
Length
6.89 inch (175 mm)
View Details
OILES America Corporation
Plain Type Pillow Block Bearing, 15mm
80UP-15
Specs
Bearing Type
Plain
Bearing / Housing Features
Self-aligning
Shaft Securing Method
No Locking Method
View Details