Schaeffler Group USA Inc. Pillow Block/Bearing Housing PME45

Description
DISCONTINUED BY MANUFACTURER, FLANGED HOUSING UNIT, PME, 4 BOLT, 45 MM BORE DIAMETER, 155 MM HEIGHT FLANGE, CAST IRON, (REPLACED BY PME45-XL). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLANGED HOUSING UNIT, PME, 4 BOLT, 45 MM BORE DIAMETER, 155 MM HEIGHT FLANGE, CAST IRON, (REPLACED BY PME45-XL). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19468794 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19468794
Pillow Block/Bearing Housing 19468794
DISCONTINUED BY MANUFACTURER, FLANGED HOUSING UNIT, PME, 4 BOLT, 45 MM BORE DIAMETER, 155 MM HEIGHT FLANGE, CAST IRON, (REPLACED BY PME45-XL). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLANGED HOUSING UNIT, PME, 4 BOLT, 45 MM BORE DIAMETER, 155 MM HEIGHT FLANGE, CAST IRON, (REPLACED BY PME45-XL). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19468794
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Specs
Housing Aluminum
Width 4.05 inch (103 mm)
Height 2.9 inch (73.66 mm)
View Details