Schaeffler Group USA Inc. Pillow Block/Bearing Housing PASEY30

Description
PILLOW BLOCK BEARING, BOLT HOLE CENTRE: 118MM, BORE SIZE: 30MM. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, BOLT HOLE CENTRE: 118MM, BORE SIZE: 30MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19460735 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19460735
Pillow Block/Bearing Housing 19460735
PILLOW BLOCK BEARING, BOLT HOLE CENTRE: 118MM, BORE SIZE: 30MM. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, BOLT HOLE CENTRE: 118MM, BORE SIZE: 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19460735
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-1 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
View Details