FAG Bearing Precision Cylindrical Roller Bearings NUP240-E-M1

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NUP240-E-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NUP240-E-M1
Precision Cylindrical Roller Bearings NUP240-E-M1
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NUP240-E-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details