Schaeffler Group USA Inc. Cam Follower NUKR62

Description
CAM FOLLOWER, CROWNED, 62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 24MM STUD DIAMETER, 49.5MM STUD LENGTH, 9100LBF RADIAL DYNAMIC LOAD, 11500LBF RADIAL STATIC LOAD, 2600RPM, SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, 62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 24MM STUD DIAMETER, 49.5MM STUD LENGTH, 9100LBF RADIAL DYNAMIC LOAD, 11500LBF RADIAL STATIC LOAD, 2600RPM, SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 6155737 - Radwell International
Willingboro, NJ, United States
Cam Follower
6155737
Cam Follower 6155737
CAM FOLLOWER, CROWNED, 62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 24MM STUD DIAMETER, 49.5MM STUD LENGTH, 9100LBF RADIAL DYNAMIC LOAD, 11500LBF RADIAL STATIC LOAD, 2600RPM, SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, 62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 24MM STUD DIAMETER, 49.5MM STUD LENGTH, 9100LBF RADIAL DYNAMIC LOAD, 11500LBF RADIAL STATIC LOAD, 2600RPM, SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 6155737
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 1/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-3/4-XBC-SS - BCR-3/4-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CF5MR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details