FAG Bearing Precision Cylindrical Roller Bearings NU344-E-TB-M1-C3

Description
CRB with cage > 440 mm <= 900
Description
CRB with cage > 440 mm <= 900

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU344-E-TB-M1-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU344-E-TB-M1-C3
Precision Cylindrical Roller Bearings NU344-E-TB-M1-C3
CRB with cage > 440 mm <= 900

CRB with cage > 440 mm <= 900

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU344-E-TB-M1-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 2482922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
Rotation - Cross Roller Ring - RBU15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details