FAG Brand / 85 Mm X 130 Mm X 34 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | NN3017ASK.M.SP |
| Product Name | Precision Cylindrical Roller Bearings |
| Primary Bearing Category | Roller Bearing |
| Type | Cylindrical |
| Design Units | Metric |
| Bore | 3.3465 inch (85.000 mm) |
| Outside Diameter | 5.1181 inch (130.000 mm) |