Schaeffler Group USA Inc. Bearing NKX45Z

Description
BEARING, COMBINED NEEDLE ROLLER, 45 MM BORE, 66.5 MM OUTSIDE DIAMETER, 3800 RPM MAX LIMITING SPEED, SINGLE SHIELD, LUBRICATION HOLE ON OUTER RING, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, COMBINED NEEDLE ROLLER, 45 MM BORE, 66.5 MM OUTSIDE DIAMETER, 3800 RPM MAX LIMITING SPEED, SINGLE SHIELD, LUBRICATION HOLE ON OUTER RING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19481562 - Radwell International
Willingboro, NJ, United States
Bearing
19481562
Bearing 19481562
BEARING, COMBINED NEEDLE ROLLER, 45 MM BORE, 66.5 MM OUTSIDE DIAMETER, 3800 RPM MAX LIMITING SPEED, SINGLE SHIELD, LUBRICATION HOLE ON OUTER RING, STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING, COMBINED NEEDLE ROLLER, 45 MM BORE, 66.5 MM OUTSIDE DIAMETER, 3800 RPM MAX LIMITING SPEED, SINGLE SHIELD, LUBRICATION HOLE ON OUTER RING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19481562
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details