INA Brand / Needle Roller Bearing / Needle Roller Bearing Nks. Sin
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKS40 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 2.1654 inch (55.000 mm) |