INA Brand / Needle Roller Bearing / Needle Roller Bearing Nks. Sin
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKS25 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 1.4961 inch (38.000 mm) |