INA Bearing Company, Ltd. Bearing NKIS40

Description
NEEDLE ROLLER BEARING, 40 MM BORE, 65MM OD, 22MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 40 MM BORE, 65MM OD, 22MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19395307 - Radwell International
Willingboro, NJ, United States
Bearing
19395307
Bearing 19395307
NEEDLE ROLLER BEARING, 40 MM BORE, 65MM OD, 22MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 40 MM BORE, 65MM OD, 22MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings - NKIS40 - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings
NKIS40
Needle Roller Bearings NKIS40
INA Brand / Needle Roller Bearing / Needle Roller Bearing Nkis. Si

INA Brand / Needle Roller Bearing / Needle Roller Bearing Nkis. Si

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 19395307 NKIS40
Product Name Bearing Needle Roller Bearings
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details