INA Brand / Needle Roller Bearing / Needle Roller Bearing Nkis. Si
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKIS30 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 2.0472 inch (52.000 mm) |