INA Bearing Company, Ltd. Needle Roller Bearings NKI9/12-XL

Description
INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li
Description
INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - NKI9/12-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings
NKI9/12-XL
Needle Roller Bearings NKI9/12-XL
INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li

INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NKI9/12-XL
Product Name Needle Roller Bearings
Design Units Metric
Bore 0.3543 inch (9.000 mm)
Outside Diameter 0.7480 inch (19.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RA5008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details