INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKI65/35-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |