INA Bearing Company, Ltd. Bearing NKI32/30-XL

Description
NEEDLE ROLLER BEARING - 32 MM BORE, 47 MM OD, 30 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING - 32 MM BORE, 47 MM OD, 30 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 104903875 - Radwell International
Willingboro, NJ, United States
Bearing
104903875
Bearing 104903875
NEEDLE ROLLER BEARING - 32 MM BORE, 47 MM OD, 30 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING - 32 MM BORE, 47 MM OD, 30 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Roller Bearings - NKI32/30-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings
NKI32/30-XL
Needle Roller Bearings NKI32/30-XL
INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li

INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 104903875 NKI32/30-XL
Product Name Bearing Needle Roller Bearings
Design Units Metric
Bore 1.2598 inch (32.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 2482806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details