INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKI32/20-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 1.2598 inch (32.000 mm) |
| Outside Diameter | 1.8504 inch (47.000 mm) |