INA Brand / Needle Roller Bearing / Needle Roller Bearings Nk. Lig
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NK55/25-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 2.6772 inch (68.000 mm) |