FAG Bearing Precision Cylindrical Roller Bearings NJ332-E-M1

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NJ332-E-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NJ332-E-M1
Precision Cylindrical Roller Bearings NJ332-E-M1
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nj.

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NJ332-E-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Sprag Clutch Bearings - 1845744 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details