Schaeffler Group USA Inc. Bearing NAST12ZZ

Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, OUTER DIAMETER: 32 MM, ROLLER FOLLOWER: 12 MM, CARBON STEEL, 12X32X16 SHIELDED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, OUTER DIAMETER: 32 MM, ROLLER FOLLOWER: 12 MM, CARBON STEEL, 12X32X16 SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26971610 - Radwell International
Willingboro, NJ, United States
Bearing
26971610
Bearing 26971610
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, OUTER DIAMETER: 32 MM, ROLLER FOLLOWER: 12 MM, CARBON STEEL, 12X32X16 SHIELDED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, OUTER DIAMETER: 32 MM, ROLLER FOLLOWER: 12 MM, CARBON STEEL, 12X32X16 SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26971610
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details