Schaeffler Group USA Inc. Bearing NA6908A

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, PRESCISION GROUND, STEEL CAGE, OPEN END, 40X62X40MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, PRESCISION GROUND, STEEL CAGE, OPEN END, 40X62X40MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 148268897 - Radwell International
Willingboro, NJ, United States
Bearing
148268897
Bearing 148268897
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, PRESCISION GROUND, STEEL CAGE, OPEN END, 40X62X40MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, PRESCISION GROUND, STEEL CAGE, OPEN END, 40X62X40MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 148268897
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Rotation - Cross Roller Ring - RAU9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details