Schaeffler Group USA Inc. Pillow Block/Bearing Housing N08

Description
PILLOW BLOCK ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77950058 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77950058
Pillow Block/Bearing Housing 77950058
PILLOW BLOCK ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77950058
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB16 - TSPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1050 lbs (476 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 4 inch (102 mm)
Height 2.56 inch (65.02 mm)
View Details