INA BEARING COMPANY, LTD.
LR5303-2RS -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
LR5303-2RS
Description
INA Brand / Track Roller
-
Pacific International Bearing, Inc.
Description
INA Brand / Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
LR5303-2RS |
|
Product Name
|
Cam Followers & Yoke Rollers |
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.3750 inch (9.52 mm)
Thread Length
0.3125 inch (7.94 mm)
View Details