INA BEARING COMPANY, LTD.
LR20X25X12.5 -- NEEDLE BEARING INNER RINGS
INA Bearing Company, Ltd.
Needle Bearing Inner Rings
LR20X25X12.5
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Needle Roller Bearings |
|
Product Number
|
LR20X25X12.5 |
|
Product Name
|
Needle Bearing Inner Rings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Aerospace
Static Axial
870 lbs (395 kg)
Dynamic Axial
920 lbs (417 kg)
View Details
Design Units
Metric
Bore
0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter
0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Drawn Cup Caged Needle
Design Units
Inch
Bore
1.5000 inch (38.100 mm)
View Details
Design Units
Metric
Bore
0.6299 inch (16.000 mm)
Outside Diameter
0.8661 inch (22.000 mm)
View Details