FAG BEARING
LNNU4930-SP -- NEEDLE BEARING INNER RINGS
FAG Bearing
Needle Bearing Inner Rings
LNNU4930-SP
Description
FAG Brand / Inner Ring
-
Pacific International Bearing, Inc.
Description
FAG Brand / Inner Ring
Technical Specifications
|
Product Category
|
Needle Roller Bearings |
|
Product Number
|
LNNU4930-SP |
|
Product Name
|
Needle Bearing Inner Rings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.3150 inch (8.000 mm)
Outside Diameter
0.4724 inch (12.000 mm)
View Details
Design Units
Metric
Bore
0.2362 inch (6.000 mm)
Outside Diameter
0.5512 inch (14.000 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Drawn Cup Caged Needle
Design Units
Metric
Bore
0.5512 inch (14.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Aerospace
Static Axial
1210 lbs (549 kg)
Dynamic Axial
1040 lbs (472 kg)
View Details