INA BEARING COMPANY, LTD.
LFKL52-E -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL52-E
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL52-E |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
5.71 inch (145 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Type
Cam Follower; Stud
Bearing Diameter
1.38 inch (35 mm)
Bearing Length
2.05 inch (52 mm)
View Details
Open Closed - Bushing
Open
Bearing Width
1.26 inch (32 mm)
Bearing Diameter
0.7874 inch (20 mm)
View Details