INA BEARING COMPANY, LTD.
LFKL32-SF -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL32-SF
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL32-SF |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
3.39 inch (86 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Type
Linear Motion Guide
Bearing Housing
Flanged
Bearing Width
2.76 inch (70 mm)
View Details
NB Corporation of America
Bearing Type
Bushing (Ball)
Special Bearing Materials
Corrosion Resistant.
Bearing Housing
Flanged; None; Rectangular; Pillow Block
View Details
Bearing Type
Cam Follower
Bearing Diameter
1.57 inch (40 mm)
Dynamic Cap.
3305 lbs (1499 kg)
View Details