INA BEARING COMPANY, LTD.
LFKL25 -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL25
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Suppliers
Linear Guides & Carriages
LFKL25
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL25 |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Open Closed - Bushing
Open
Bearing Width
1.26 inch (32 mm)
Bearing Diameter
0.7874 inch (20 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Bearing Type
Linear Motion Guide
Special Bearing Materials
Bearing and Rail Assemblies
Bearing Width
1.34 to 4.96 inch (34 to 126 mm)
View Details
Bearing Type
Linear Motion Guide
Bearing Width
1.89 inch (48 mm)
Bearing Length
3.46 inch (88 mm)
View Details